Capital Lighting, Inc. COR8409K Exterior -Wall Mount 615102

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728165294 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728165294 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
COR8409K Exterior -Wall Mount - 615102 - Capital Lighting, Inc.
Columbus, OH, USA
COR8409K Exterior -Wall Mount
615102
COR8409K Exterior -Wall Mount 615102
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728165294 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mystic Black
Weight: 5
Product Name: One Light Outdoor Wall
UPC: 611728165294
Category: Outdoor
Glass: Clear Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615102
Product Name COR8409K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details