Capital Lighting, Inc. BRW2824IN Pendants-Glass Down 615101

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Gate Weight: 29 Product Name: Two Light Pendant UPC: 611728166048 Category: Pendant Glass: White Shade Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Gate Weight: 29 Product Name: Two Light Pendant UPC: 611728166048 Category: Pendant Glass: White Shade Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BRW2824IN Pendants-Glass Down - 615101 - Capital Lighting, Inc.
Columbus, OH, USA
BRW2824IN Pendants-Glass Down
615101
BRW2824IN Pendants-Glass Down 615101
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Iron Gate Weight: 29 Product Name: Two Light Pendant UPC: 611728166048 Category: Pendant Glass: White Shade Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Iron Gate
Weight: 29
Product Name: Two Light Pendant
UPC: 611728166048
Category: Pendant
Glass: White Shade
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615101
Product Name BRW2824IN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details