Capital Lighting, Inc. SPH1508PN Mini Pendants-Rod 615089

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728166291 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728166291 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH1508PN Mini Pendants-Rod - 615089 - Capital Lighting, Inc.
Columbus, OH, USA
SPH1508PN Mini Pendants-Rod
615089
SPH1508PN Mini Pendants-Rod 615089
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Palladian Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728166291 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 50.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Palladian Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 611728166291
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615089
Product Name SPH1508PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details