Capital Lighting, Inc. SRD8409K Exterior -Wall Mount 615088

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728165362 Category: Outdoor Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728165362 Category: Outdoor Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SRD8409K Exterior -Wall Mount - 615088 - Capital Lighting, Inc.
Columbus, OH, USA
SRD8409K Exterior -Wall Mount
615088
SRD8409K Exterior -Wall Mount 615088
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728165362 Category: Outdoor Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 11
Product Name: One Light Outdoor Wall
UPC: 611728165362
Category: Outdoor
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615088
Product Name SRD8409K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details