Capital Lighting, Inc. SPH1716PN Semi-Flush Mts.-Bowl Style 615087

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Palladian Bronze Weight: 16 Product Name: Two Light Semi Flush Mount UPC: 611728176382 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Palladian Bronze Weight: 16 Product Name: Two Light Semi Flush Mount UPC: 611728176382 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH1716PN Semi-Flush Mts.-Bowl Style - 615087 - Capital Lighting, Inc.
Columbus, OH, USA
SPH1716PN Semi-Flush Mts.-Bowl Style
615087
SPH1716PN Semi-Flush Mts.-Bowl Style 615087
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Palladian Bronze Weight: 16 Product Name: Two Light Semi Flush Mount UPC: 611728176382 Category: Semi-Flush Mount Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Palladian Bronze
Weight: 16
Product Name: Two Light Semi Flush Mount
UPC: 611728176382
Category: Semi-Flush Mount
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615087
Product Name SPH1716PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details