Capital Lighting, Inc. SPH237PN Island/Pool Table-2 Light Bar 615084

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 20.50 Extension: 15 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Palladian Bronze Weight: 29 Product Name: Two Light Island Light UPC: 611728166260 Category: Island Light Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 20.50 Extension: 15 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Palladian Bronze Weight: 29 Product Name: Two Light Island Light UPC: 611728166260 Category: Island Light Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH237PN Island/Pool Table-2 Light Bar - 615084 - Capital Lighting, Inc.
Columbus, OH, USA
SPH237PN Island/Pool Table-2 Light Bar
615084
SPH237PN Island/Pool Table-2 Light Bar 615084
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 20.50 Extension: 15 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Palladian Bronze Weight: 29 Product Name: Two Light Island Light UPC: 611728166260 Category: Island Light Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 20.50
Extension: 15
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Palladian Bronze
Weight: 29
Product Name: Two Light Island Light
UPC: 611728166260
Category: Island Light
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615084
Product Name SPH237PN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details