Capital Lighting, Inc. JLE2809IS Pendants-Bowl Style 615079

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Silver Weight: 7 Product Name: Two Light Pendant UPC: 611728166055 Category: Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Silver Weight: 7 Product Name: Two Light Pendant UPC: 611728166055 Category: Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
JLE2809IS Pendants-Bowl Style - 615079 - Capital Lighting, Inc.
Columbus, OH, USA
JLE2809IS Pendants-Bowl Style
615079
JLE2809IS Pendants-Bowl Style 615079
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Imperial Silver Weight: 7 Product Name: Two Light Pendant UPC: 611728166055 Category: Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Imperial Silver
Weight: 7
Product Name: Two Light Pendant
UPC: 611728166055
Category: Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615079
Product Name JLE2809IS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details