Capital Lighting, Inc. LLA5006RA Mid. Chandeliers-Candle 615078

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Antique Bronze Weight: 52 Product Name: Six Light Chandelier UPC: 611728166123 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Antique Bronze Weight: 52 Product Name: Six Light Chandelier UPC: 611728166123 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LLA5006RA Mid. Chandeliers-Candle - 615078 - Capital Lighting, Inc.
Columbus, OH, USA
LLA5006RA Mid. Chandeliers-Candle
615078
LLA5006RA Mid. Chandeliers-Candle 615078
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Antique Bronze Weight: 52 Product Name: Six Light Chandelier UPC: 611728166123 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Antique Bronze
Weight: 52
Product Name: Six Light Chandelier
UPC: 611728166123
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615078
Product Name LLA5006RA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details