Capital Lighting, Inc. KRA8701WT Sconces-Single Glass 615075

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 3 Product Name: One Light Wall Fixture UPC: 611728166185 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 3 Product Name: One Light Wall Fixture UPC: 611728166185 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KRA8701WT Sconces-Single Glass - 615075 - Capital Lighting, Inc.
Columbus, OH, USA
KRA8701WT Sconces-Single Glass
615075
KRA8701WT Sconces-Single Glass 615075
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 3 Product Name: One Light Wall Fixture UPC: 611728166185 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Weight: 3
Product Name: One Light Wall Fixture
UPC: 611728166185
Category: Wall Sconce
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615075
Product Name KRA8701WT Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details