PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Western Bronze
Weight: 6
Product Name: One Light Outdoor Wall
UPC: 611728166925
Category: Outdoor
Glass: White Art
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 615066 |
| Product Name | PWL8307WT Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |