Capital Lighting, Inc. PWL8311WT Exterior -Wall Mt./Flush 615061

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Western Bronze Weight: 12 Product Name: One Light Outdoor Wall UPC: 611728166918 Category: Outdoor Glass: White Art Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Western Bronze Weight: 12 Product Name: One Light Outdoor Wall UPC: 611728166918 Category: Outdoor Glass: White Art Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
PWL8311WT Exterior -Wall Mt./Flush - 615061 - Capital Lighting, Inc.
Columbus, OH, USA
PWL8311WT Exterior -Wall Mt./Flush
615061
PWL8311WT Exterior -Wall Mt./Flush 615061
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Western Bronze Weight: 12 Product Name: One Light Outdoor Wall UPC: 611728166918 Category: Outdoor Glass: White Art Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Western Bronze
Weight: 12
Product Name: One Light Outdoor Wall
UPC: 611728166918
Category: Outdoor
Glass: White Art
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615061
Product Name PWL8311WT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details