PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Western Bronze
Weight: 9
Product Name: One Light Outdoor Post
UPC: 611728166895
Category: Outdoor
Glass: White Art
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 615060 |
| Product Name | PWL9009WT Exterior -Post/Pier Head |
| Application | Residential; Outdoor |