PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Sand Bisque
Weight: 85
Product Name: Eight Light Chandelier
UPC: 611728166338
Category: Chandelier
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 615055 |
| Product Name | SHL5008SEC Large Chandeliers-Candle |
| Application | Residential |