Capital Lighting, Inc. SHL5005SEC Mid. Chandeliers-Candle 615052

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sand Bisque Weight: 44 Product Name: Five Light Chandelier UPC: 611728166321 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sand Bisque Weight: 44 Product Name: Five Light Chandelier UPC: 611728166321 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SHL5005SEC Mid. Chandeliers-Candle - 615052 - Capital Lighting, Inc.
Columbus, OH, USA
SHL5005SEC Mid. Chandeliers-Candle
615052
SHL5005SEC Mid. Chandeliers-Candle 615052
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sand Bisque Weight: 44 Product Name: Five Light Chandelier UPC: 611728166321 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Sand Bisque
Weight: 44
Product Name: Five Light Chandelier
UPC: 611728166321
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615052
Product Name SHL5005SEC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details