Capital Lighting, Inc. NL8604HO Bathroom Fixtures-Four Lights 615045

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Harbor Bronze Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728164686 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Harbor Bronze Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728164686 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL8604HO Bathroom Fixtures-Four Lights - 615045 - Capital Lighting, Inc.
Columbus, OH, USA
NL8604HO Bathroom Fixtures-Four Lights
615045
NL8604HO Bathroom Fixtures-Four Lights 615045
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Harbor Bronze Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728164686 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Harbor Bronze
Weight: 12
Product Name: Four Light Bath Fixture
UPC: 611728164686
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615045
Product Name NL8604HO Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details