Capital Lighting, Inc. MC969T Lamps-Table Lamps 615043

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Weight: 23 Product Name: Two Light Table Lamp UPC: 611728165218 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Weight: 23 Product Name: Two Light Table Lamp UPC: 611728165218 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC969T Lamps-Table Lamps - 615043 - Capital Lighting, Inc.
Columbus, OH, USA
MC969T Lamps-Table Lamps
615043
MC969T Lamps-Table Lamps 615043
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 22.50 Bulb Type: Medium Qty: 2 Wattage: 60 Weight: 23 Product Name: Two Light Table Lamp UPC: 611728165218 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 22.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Weight: 23
Product Name: Two Light Table Lamp
UPC: 611728165218
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615043
Product Name MC969T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details