Capital Lighting, Inc. NL8603HO Bathroom Fixtures-Three Lights 615042

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harbor Bronze Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728164679 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harbor Bronze Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728164679 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL8603HO Bathroom Fixtures-Three Lights - 615042 - Capital Lighting, Inc.
Columbus, OH, USA
NL8603HO Bathroom Fixtures-Three Lights
615042
NL8603HO Bathroom Fixtures-Three Lights 615042
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Harbor Bronze Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728164679 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Harbor Bronze
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728164679
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615042
Product Name NL8603HO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 641936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details