Capital Lighting, Inc. NL8602HO Bathroom Fixtures-Two Lights 615040

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Harbor Bronze Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728164662 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Harbor Bronze Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728164662 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL8602HO Bathroom Fixtures-Two Lights - 615040 - Capital Lighting, Inc.
Columbus, OH, USA
NL8602HO Bathroom Fixtures-Two Lights
615040
NL8602HO Bathroom Fixtures-Two Lights 615040
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Harbor Bronze Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728164662 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Harbor Bronze
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 611728164662
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615040
Product Name NL8602HO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details