Capital Lighting, Inc. RDY2823CS Mid. Chandeliers-Candle 615023

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Century Silver Leaf Weight: 47 Product Name: Four Light Pendant UPC: 611728170571 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Century Silver Leaf Weight: 47 Product Name: Four Light Pendant UPC: 611728170571 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RDY2823CS Mid. Chandeliers-Candle - 615023 - Capital Lighting, Inc.
Columbus, OH, USA
RDY2823CS Mid. Chandeliers-Candle
615023
RDY2823CS Mid. Chandeliers-Candle 615023
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Century Silver Leaf Weight: 47 Product Name: Four Light Pendant UPC: 611728170571 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Century Silver Leaf
Weight: 47
Product Name: Four Light Pendant
UPC: 611728170571
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615023
Product Name RDY2823CS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details