Capital Lighting, Inc. B2491FI Sconces-Pocket 614898

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 4 Bulb Type: Carbon Filament Qty: 1 Wattage: 60 Finish: French Iron Product Name: One Light Wall Sconce UPC: 782042758636 Category: Interior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 4 Bulb Type: Carbon Filament Qty: 1 Wattage: 60 Finish: French Iron Product Name: One Light Wall Sconce UPC: 782042758636 Category: Interior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
B2491FI Sconces-Pocket - 614898 - Capital Lighting, Inc.
Columbus, OH, USA
B2491FI Sconces-Pocket
614898
B2491FI Sconces-Pocket 614898
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 16.00 Extension: 4 Bulb Type: Carbon Filament Qty: 1 Wattage: 60 Finish: French Iron Product Name: One Light Wall Sconce UPC: 782042758636 Category: Interior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 16.00
Extension: 4
Bulb
Type: Carbon Filament
Qty: 1
Wattage: 60
Finish: French Iron
Product Name: One Light Wall Sconce
UPC: 782042758636
Category: Interior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614898
Product Name B2491FI Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details