Capital Lighting, Inc. B2451DB Sconces-Other 614895

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 5.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Deep Bronze Product Name: One Light Wall Sconce UPC: 782042758544 Category: Interior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 5.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Deep Bronze Product Name: One Light Wall Sconce UPC: 782042758544 Category: Interior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
B2451DB Sconces-Other - 614895 - Capital Lighting, Inc.
Columbus, OH, USA
B2451DB Sconces-Other
614895
B2451DB Sconces-Other 614895
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 5.5 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Deep Bronze Product Name: One Light Wall Sconce UPC: 782042758544 Category: Interior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Extension: 5.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Deep Bronze
Product Name: One Light Wall Sconce
UPC: 782042758544
Category: Interior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614895
Product Name B2451DB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details