Capital Lighting, Inc. B1289DB Sconces-Pocket 614894

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Wall Sconce UPC: 782042758513 Category: Interior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Wall Sconce UPC: 782042758513 Category: Interior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B1289DB Sconces-Pocket - 614894 - Capital Lighting, Inc.
Columbus, OH, USA
B1289DB Sconces-Pocket
614894
B1289DB Sconces-Pocket 614894
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Deep Bronze Product Name: Two Light Wall Sconce UPC: 782042758513 Category: Interior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Deep Bronze
Product Name: Two Light Wall Sconce
UPC: 782042758513
Category: Interior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614894
Product Name B1289DB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details