Capital Lighting, Inc. F2503CB Mid. Chandeliers-Glass Up 614878

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.25 Bulb Type: Medium Base Carbon Qty: 6 Wattage: 60 Finish: Copper Bronze Product Name: Six Light Pendant UPC: 782042758889 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.25 Bulb Type: Medium Base Carbon Qty: 6 Wattage: 60 Finish: Copper Bronze Product Name: Six Light Pendant UPC: 782042758889 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2503CB Mid. Chandeliers-Glass Up - 614878 - Capital Lighting, Inc.
Columbus, OH, USA
F2503CB Mid. Chandeliers-Glass Up
614878
F2503CB Mid. Chandeliers-Glass Up 614878
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.25 Bulb Type: Medium Base Carbon Qty: 6 Wattage: 60 Finish: Copper Bronze Product Name: Six Light Pendant UPC: 782042758889 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.25
Bulb
Type: Medium Base Carbon
Qty: 6
Wattage: 60
Finish: Copper Bronze
Product Name: Six Light Pendant
UPC: 782042758889
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614878
Product Name F2503CB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details