Capital Lighting, Inc. F2493FI Pendants-Glass Down 614877

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.25 Length 38.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Iron Product Name: Six Light Pendant UPC: 782042758803 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.25 Length 38.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Iron Product Name: Six Light Pendant UPC: 782042758803 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2493FI Pendants-Glass Down - 614877 - Capital Lighting, Inc.
Columbus, OH, USA
F2493FI Pendants-Glass Down
614877
F2493FI Pendants-Glass Down 614877
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 38.25 Length 38.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: French Iron Product Name: Six Light Pendant UPC: 782042758803 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 38.25
Length 38.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: French Iron
Product Name: Six Light Pendant
UPC: 782042758803
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614877
Product Name F2493FI Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details