Capital Lighting, Inc. F2495FI Foyer/Hall Lanterns-Glass w/Frame 614876

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 58.50 Length 58.50 Bulb Type: Carbon Filament Qty: 12 Wattage: 60 Finish: French Iron Product Name: 12 Light Pendant UPC: 782042758841 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 58.50 Length 58.50 Bulb Type: Carbon Filament Qty: 12 Wattage: 60 Finish: French Iron Product Name: 12 Light Pendant UPC: 782042758841 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2495FI Foyer/Hall Lanterns-Glass w/Frame - 614876 - Capital Lighting, Inc.
Columbus, OH, USA
F2495FI Foyer/Hall Lanterns-Glass w/Frame
614876
F2495FI Foyer/Hall Lanterns-Glass w/Frame 614876
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 58.50 Length 58.50 Bulb Type: Carbon Filament Qty: 12 Wattage: 60 Finish: French Iron Product Name: 12 Light Pendant UPC: 782042758841 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 58.50
Length 58.50
Bulb
Type: Carbon Filament
Qty: 12
Wattage: 60
Finish: French Iron
Product Name: 12 Light Pendant
UPC: 782042758841
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614876
Product Name F2495FI Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details