Capital Lighting, Inc. F2514WI Pendants-Other 614870

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.75 Bulb Type: Carbon Filament Qty: 4 Wattage: 60 Finish: Weathered Iron Product Name: Four Light Pendant UPC: 782042758933 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.75 Bulb Type: Carbon Filament Qty: 4 Wattage: 60 Finish: Weathered Iron Product Name: Four Light Pendant UPC: 782042758933 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2514WI Pendants-Other - 614870 - Capital Lighting, Inc.
Columbus, OH, USA
F2514WI Pendants-Other
614870
F2514WI Pendants-Other 614870
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.75 Bulb Type: Carbon Filament Qty: 4 Wattage: 60 Finish: Weathered Iron Product Name: Four Light Pendant UPC: 782042758933 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 20.75
Bulb
Type: Carbon Filament
Qty: 4
Wattage: 60
Finish: Weathered Iron
Product Name: Four Light Pendant
UPC: 782042758933
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614870
Product Name F2514WI Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details