PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 22.25
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Iron
Product Name: Two Light Wall Sconce
UPC: 782042758667
Category: Interior
Top to outlet: 15.50
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 614864 |
| Product Name | B2522WI Sconces-Double Candle |
| Application | Residential |