Capital Lighting, Inc. 26625-BZ Mid. Chandeliers-Glass Up 614856

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.20 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.20 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26625-BZ Mid. Chandeliers-Glass Up - 614856 - Capital Lighting, Inc.
Columbus, OH, USA
26625-BZ Mid. Chandeliers-Glass Up
614856
26625-BZ Mid. Chandeliers-Glass Up 614856
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.20 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 21.20
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614856
Product Name 26625-BZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details