Capital Lighting, Inc. F2504CB Mid. Chandeliers-Glass Up 614849

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 27.75 Bulb Type: Medium Base Carbon Qty: 8 Wattage: 60 Finish: Copper Bronze Product Name: Eight Light Pendant UPC: 782042758896 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 27.75 Bulb Type: Medium Base Carbon Qty: 8 Wattage: 60 Finish: Copper Bronze Product Name: Eight Light Pendant UPC: 782042758896 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2504CB Mid. Chandeliers-Glass Up - 614849 - Capital Lighting, Inc.
Columbus, OH, USA
F2504CB Mid. Chandeliers-Glass Up
614849
F2504CB Mid. Chandeliers-Glass Up 614849
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 27.75 Bulb Type: Medium Base Carbon Qty: 8 Wattage: 60 Finish: Copper Bronze Product Name: Eight Light Pendant UPC: 782042758896 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 27.75
Bulb
Type: Medium Base Carbon
Qty: 8
Wattage: 60
Finish: Copper Bronze
Product Name: Eight Light Pendant
UPC: 782042758896
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614849
Product Name F2504CB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details