Capital Lighting, Inc. B2501CB Sconces-Single Glass 614844

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 3.5 Bulb Type: Medium Base Carbon Qty: 1 Wattage: 60 Finish: Copper Bronze Product Name: One Light Wall Sconce UPC: 782042758650 Category: Interior Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 3.5 Bulb Type: Medium Base Carbon Qty: 1 Wattage: 60 Finish: Copper Bronze Product Name: One Light Wall Sconce UPC: 782042758650 Category: Interior Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
B2501CB Sconces-Single Glass - 614844 - Capital Lighting, Inc.
Columbus, OH, USA
B2501CB Sconces-Single Glass
614844
B2501CB Sconces-Single Glass 614844
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Extension: 3.5 Bulb Type: Medium Base Carbon Qty: 1 Wattage: 60 Finish: Copper Bronze Product Name: One Light Wall Sconce UPC: 782042758650 Category: Interior Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Extension: 3.5
Bulb
Type: Medium Base Carbon
Qty: 1
Wattage: 60
Finish: Copper Bronze
Product Name: One Light Wall Sconce
UPC: 782042758650
Category: Interior
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614844
Product Name B2501CB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details