Capital Lighting, Inc. B2442SL Sconces-Double Candle 614843

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042758537 Category: Interior Top to outlet: 15.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042758537 Category: Interior Top to outlet: 15.50

Suppliers

Company
Product
Description
Supplier Links
B2442SL Sconces-Double Candle - 614843 - Capital Lighting, Inc.
Columbus, OH, USA
B2442SL Sconces-Double Candle
614843
B2442SL Sconces-Double Candle 614843
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Extension: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Product Name: Two Light Wall Sconce UPC: 782042758537 Category: Interior Top to outlet: 15.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Product Name: Two Light Wall Sconce
UPC: 782042758537
Category: Interior
Top to outlet: 15.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614843
Product Name B2442SL Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details