Capital Lighting, Inc. B2471BB Sconces-Single Glass 614842

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 4 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Wall Sconce UPC: 782042758582 Category: Interior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 4 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Wall Sconce UPC: 782042758582 Category: Interior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
B2471BB Sconces-Single Glass - 614842 - Capital Lighting, Inc.
Columbus, OH, USA
B2471BB Sconces-Single Glass
614842
B2471BB Sconces-Single Glass 614842
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Extension: 4 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Wall Sconce UPC: 782042758582 Category: Interior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Extension: 4
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Bamboo Bronze
Product Name: One Light Wall Sconce
UPC: 782042758582
Category: Interior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614842
Product Name B2471BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details