Capital Lighting, Inc. B2462FB Sconces-Double Candle 614841

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Federal Bronze Product Name: Two Light Wall Sconce UPC: 782042758568 Category: Interior Top to outlet: 15.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Federal Bronze Product Name: Two Light Wall Sconce UPC: 782042758568 Category: Interior Top to outlet: 15.00

Suppliers

Company
Product
Description
Supplier Links
B2462FB Sconces-Double Candle - 614841 - Capital Lighting, Inc.
Columbus, OH, USA
B2462FB Sconces-Double Candle
614841
B2462FB Sconces-Double Candle 614841
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Federal Bronze Product Name: Two Light Wall Sconce UPC: 782042758568 Category: Interior Top to outlet: 15.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Federal Bronze
Product Name: Two Light Wall Sconce
UPC: 782042758568
Category: Interior
Top to outlet: 15.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614841
Product Name B2462FB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details