Capital Lighting, Inc. 20011-CH Flush Mounts-Bowl Style 614838

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Flushmount OneOne
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Flushmount OneOne

Suppliers

Company
Product
Description
Supplier Links
20011-CH Flush Mounts-Bowl Style - 614838 - Capital Lighting, Inc.
Columbus, OH, USA
20011-CH Flush Mounts-Bowl Style
614838
20011-CH Flush Mounts-Bowl Style 614838
PRODUCT DETAILS / SPECS Width/Dia: 11.20 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Product Name: One Light Flushmount OneOne

PRODUCT DETAILS / SPECS
Width/Dia: 11.20
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Product Name: One Light Flushmount OneOne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614838
Product Name 20011-CH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details