Capital Lighting, Inc. 20013-CB Flush Mounts-Bowl Style 614833

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Century Bronze Product Name: Two Light Flushmount 13
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Century Bronze Product Name: Two Light Flushmount 13

Suppliers

Company
Product
Description
Supplier Links
20013-CB Flush Mounts-Bowl Style - 614833 - Capital Lighting, Inc.
Columbus, OH, USA
20013-CB Flush Mounts-Bowl Style
614833
20013-CB Flush Mounts-Bowl Style 614833
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 6.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Century Bronze Product Name: Two Light Flushmount 13

PRODUCT DETAILS / SPECS
Width/Dia: 13.20
Height: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Century Bronze
Product Name: Two Light Flushmount 13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614833
Product Name 20013-CB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details