PRODUCT DETAILS / SPECS
Width/Dia: 11.20
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Loft Bronze
Product Name: One Light Flushmount OneOne
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 614817 |
| Product Name | 20011-LB Flush Mounts-Bowl Style |
| Application | Residential |