Capital Lighting, Inc. 20015-CH Flush Mounts-Bowl Style 614816

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flushmount 15
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flushmount 15

Suppliers

Company
Product
Description
Supplier Links
20015-CH Flush Mounts-Bowl Style - 614816 - Capital Lighting, Inc.
Columbus, OH, USA
20015-CH Flush Mounts-Bowl Style
614816
20015-CH Flush Mounts-Bowl Style 614816
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Flushmount 15

PRODUCT DETAILS / SPECS
Width/Dia: 15.20
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Flushmount 15

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614816
Product Name 20015-CH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details