Capital Lighting, Inc. 20015-ET Flush Mounts-Bowl Style 614813

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Toffee Product Name: Three Light Flushmount 15
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Toffee Product Name: Three Light Flushmount 15

Suppliers

Company
Product
Description
Supplier Links
20015-ET Flush Mounts-Bowl Style - 614813 - Capital Lighting, Inc.
Columbus, OH, USA
20015-ET Flush Mounts-Bowl Style
614813
20015-ET Flush Mounts-Bowl Style 614813
PRODUCT DETAILS / SPECS Width/Dia: 15.20 Height: 6.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Toffee Product Name: Three Light Flushmount 15

PRODUCT DETAILS / SPECS
Width/Dia: 15.20
Height: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Toffee
Product Name: Three Light Flushmount 15

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614813
Product Name 20015-ET Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details