Capital Lighting, Inc. 132-44 Pendants-Glass Down 614589

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Four Light Pendant UPC: 782042759138 Category: Interior Canopy: 0.625``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Four Light Pendant UPC: 782042759138 Category: Interior Canopy: 0.625``H

Suppliers

Company
Product
Description
Supplier Links
132-44 Pendants-Glass Down - 614589 - Capital Lighting, Inc.
Columbus, OH, USA
132-44 Pendants-Glass Down
614589
132-44 Pendants-Glass Down 614589
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Four Light Pendant UPC: 782042759138 Category: Interior Canopy: 0.625``H

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Leaf with Gold Leaf
Product Name: Four Light Pendant
UPC: 782042759138
Category: Interior
Canopy: 0.625``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614589
Product Name 132-44 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details