Capital Lighting, Inc. 77-09 Large Chandeliers-Candle 614588

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 42.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rialto Product Name: Nine Light Chandelier UPC: 782042931374 Category: Interior Glass: Champagne Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 42.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rialto Product Name: Nine Light Chandelier UPC: 782042931374 Category: Interior Glass: Champagne Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
77-09 Large Chandeliers-Candle - 614588 - Capital Lighting, Inc.
Columbus, OH, USA
77-09 Large Chandeliers-Candle
614588
77-09 Large Chandeliers-Candle 614588
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 42.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rialto Product Name: Nine Light Chandelier UPC: 782042931374 Category: Interior Glass: Champagne Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rialto
Product Name: Nine Light Chandelier
UPC: 782042931374
Category: Interior
Glass: Champagne
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614588
Product Name 77-09 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details