Capital Lighting, Inc. 77-03 Mid. Chandeliers-Candle 614585

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rialto Product Name: Three Light Chandelier UPC: 782042931336 Category: Interior Glass: Champagne Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rialto Product Name: Three Light Chandelier UPC: 782042931336 Category: Interior Glass: Champagne Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
77-03 Mid. Chandeliers-Candle - 614585 - Capital Lighting, Inc.
Columbus, OH, USA
77-03 Mid. Chandeliers-Candle
614585
77-03 Mid. Chandeliers-Candle 614585
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rialto Product Name: Three Light Chandelier UPC: 782042931336 Category: Interior Glass: Champagne Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rialto
Product Name: Three Light Chandelier
UPC: 782042931336
Category: Interior
Glass: Champagne
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614585
Product Name 77-03 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details