Capital Lighting, Inc. 133-06 Mid. Chandeliers-Candle 614581

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 37.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier UPC: 782042759183 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 37.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier UPC: 782042759183 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
133-06 Mid. Chandeliers-Candle - 614581 - Capital Lighting, Inc.
Columbus, OH, USA
133-06 Mid. Chandeliers-Candle
614581
133-06 Mid. Chandeliers-Candle 614581
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 37.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver Leaf Product Name: Six Light Chandelier UPC: 782042759183 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 37.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver Leaf
Product Name: Six Light Chandelier
UPC: 782042759183
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614581
Product Name 133-06 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details