Capital Lighting, Inc. 9090 Mid. Chandeliers-Candle 614569

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Candelabra Qty: 12 Finish: Distressed Silver Leaf Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Candelabra Qty: 12 Finish: Distressed Silver Leaf Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9090 Mid. Chandeliers-Candle - 614569 - Capital Lighting, Inc.
Columbus, OH, USA
9090 Mid. Chandeliers-Candle
614569
9090 Mid. Chandeliers-Candle 614569
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.00 Bulb Type: Candelabra Qty: 12 Finish: Distressed Silver Leaf Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 12
Finish: Distressed Silver Leaf
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614569
Product Name 9090 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details