Capital Lighting, Inc. 9107 Pendants-Drum Shade 614565

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Qty: 3 Finish: Bronze Gold Product Name: Three Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Qty: 3 Finish: Bronze Gold Product Name: Three Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9107 Pendants-Drum Shade - 614565 - Capital Lighting, Inc.
Columbus, OH, USA
9107 Pendants-Drum Shade
614565
9107 Pendants-Drum Shade 614565
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Qty: 3 Finish: Bronze Gold Product Name: Three Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.00
Bulb
Qty: 3
Finish: Bronze Gold
Product Name: Three Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614565
Product Name 9107 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details