Capital Lighting, Inc. 9106 Pendants-Other 614562

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Qty: 1 Finish: Gun Metal/Chrome Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Qty: 1 Finish: Gun Metal/Chrome Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9106 Pendants-Other - 614562 - Capital Lighting, Inc.
Columbus, OH, USA
9106 Pendants-Other
614562
9106 Pendants-Other 614562
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.00 Bulb Qty: 1 Finish: Gun Metal/Chrome Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.00
Bulb
Qty: 1
Finish: Gun Metal/Chrome
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614562
Product Name 9106 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details