Capital Lighting, Inc. 132-12 Sconces-Pocket 614552

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Two Light Wall Sconce UPC: 782042759107 Category: Interior Canopy: 10.5``H Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Two Light Wall Sconce UPC: 782042759107 Category: Interior Canopy: 10.5``H Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
132-12 Sconces-Pocket - 614552 - Capital Lighting, Inc.
Columbus, OH, USA
132-12 Sconces-Pocket
614552
132-12 Sconces-Pocket 614552
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf with Gold Leaf Product Name: Two Light Wall Sconce UPC: 782042759107 Category: Interior Canopy: 10.5``H Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf with Gold Leaf
Product Name: Two Light Wall Sconce
UPC: 782042759107
Category: Interior
Canopy: 10.5``H
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614552
Product Name 132-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details