Capital Lighting, Inc. 9110 Mid. Chandeliers-Candle 614537

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9110 Mid. Chandeliers-Candle - 614537 - Capital Lighting, Inc.
Columbus, OH, USA
9110 Mid. Chandeliers-Candle
614537
9110 Mid. Chandeliers-Candle 614537
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Finish: Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Finish: Silver Leaf
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614537
Product Name 9110 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details