Capital Lighting, Inc. 9166 Large Chandeliers-Candle 614525

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 49.00 Bulb Type: Candelabra Qty: 8 Finish: Silver Granello/Aqua Glass Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 49.00 Bulb Type: Candelabra Qty: 8 Finish: Silver Granello/Aqua Glass Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9166 Large Chandeliers-Candle - 614525 - Capital Lighting, Inc.
Columbus, OH, USA
9166 Large Chandeliers-Candle
614525
9166 Large Chandeliers-Candle 614525
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 49.00 Bulb Type: Candelabra Qty: 8 Finish: Silver Granello/Aqua Glass Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 8
Finish: Silver Granello/Aqua Glass
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614525
Product Name 9166 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details