Capital Lighting, Inc. 9121 Mini Pendants-Chain 614519

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Qty: 1 Finish: Old Iron Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Qty: 1 Finish: Old Iron Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9121 Mini Pendants-Chain - 614519 - Capital Lighting, Inc.
Columbus, OH, USA
9121 Mini Pendants-Chain
614519
9121 Mini Pendants-Chain 614519
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.00 Bulb Qty: 1 Finish: Old Iron Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.00
Bulb
Qty: 1
Finish: Old Iron
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614519
Product Name 9121 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details