Capital Lighting, Inc. 9122 Mini Pendants-Chain 614517

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Qty: 1 Finish: Old Iron Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Qty: 1 Finish: Old Iron Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9122 Mini Pendants-Chain - 614517 - Capital Lighting, Inc.
Columbus, OH, USA
9122 Mini Pendants-Chain
614517
9122 Mini Pendants-Chain 614517
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Bulb Qty: 1 Finish: Old Iron Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Bulb
Qty: 1
Finish: Old Iron
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 614517
Product Name 9122 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details